MC14551BDG
MC14551BDG
Active
Description:  IC SWITCH SPDT X 4 280OHM 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14551BDG Datasheet
History Price: $2.86000
In Stock: 15600
MC14551BDG vs MC14053BFR1
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Switch Circuit
SPDT
-
Multiplexer/Demultiplexer Circuit
2:1
-
Number of Circuits
4
-
On-State Resistance (Max)
280Ohm
-
Channel-to-Channel Matching (ΔRon)
10Ohm
-
Voltage - Supply, Single (V-)
3V ~ 18V
-
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
17MHz
-
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
5pF
-
Current - Leakage (IS(off)) (Max)
100nA
-
Crosstalk
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SOIC
-