Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ onsemi MC14568BD
MC14568BD
Active
Logic - Counters, Dividers
Description:
PROGRAMMABLE DIVIDE-BY-N DUAL 4
Manufacturer:
onsemi
Datasheet:
MC14568BD Datasheet
History Price: Active
In Stock: 44000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14568BD vs MC14521BDR2G
Part No
MC14568BD
MC14521BDR2G
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
onsemi
onsemi
Series
-
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
-
Divide-by-2
Direction
-
-
Number of Elements
-
1
Number of Bits per Element
-
24
Reset
-
Asynchronous
Timing
-
-
Count Rate
-
12 MHz
Trigger Type
-
Negative Edge
Voltage - Supply
-
3 V ~ 18 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC