MC14569BCPG
MC14569BCPG
Obsolete
Description:  IC DIVIDER BY N DUAL 4BIT 16DIP
Manufacturer:  onsemi
Datasheet:   MC14569BCPG Datasheet
History Price: Obsolete
In Stock: 10400
MC14569BCPG vs MC14569BDW
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Divide-by-N
Divide-by-N
Direction
-
-
Number of Elements
2
2
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
-
-
Count Rate
13 MHz
13 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PDIP
16-SOIC