☰
MC1458IN
MC1458IN
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8MINI DIP
Manufacturer:  STMicroelectronics
Datasheet:   MC1458IN Datasheet
History Price: Obsolete
In Stock: 29840
MC1458IN vs MC1558JGB
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
No
Slew Rate
0.8V/μs
0.5V/μs
Gain Bandwidth Product
1 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
30 nA
80 nA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
2.3mA
3.4mA
Current - Output / Channel
25 mA
25 mA
Voltage - Supply Span (Min)
5 V
10 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
-40 ℃ ~ 105 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-Mini DIP
8-CDIP