Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments MC1558JGB
MC1558JGB
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
MILITARY-GRADE, DUAL, 30-V, 1-MH
Manufacturer:
Texas Instruments
Datasheet:
MC1558JGB Datasheet
History Price: Active
In Stock: 27240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC1558JGB vs MC1436CD
Part No
MC1558JGB
MC1436CD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Motorola
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
No
-
Slew Rate
0.5V/μs
2V/μs
Gain Bandwidth Product
1 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
80 nA
15 nA
Voltage - Input Offset
1 mV
5 mV
Current - Supply
3.4mA
2.6mA
Current - Output / Channel
25 mA
17 mA
Voltage - Supply Span (Min)
10 V
10 V
Voltage - Supply Span (Max)
30 V
72 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
8-SOIC