☰
MC1558JGB
MC1558JGB
Active
Description:  MILITARY-GRADE, DUAL, 30-V, 1-MH
Manufacturer:  Texas Instruments
Datasheet:   MC1558JGB Datasheet
History Price: Active
In Stock: 17920
MC1558JGB vs MC1458ID
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
No
-
Slew Rate
0.5V/μs
0.8V/μs
Gain Bandwidth Product
1 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
80 nA
30 nA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
3.4mA
2.3mA
Current - Output / Channel
25 mA
25 mA
Voltage - Supply Span (Min)
10 V
5 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
8-SOIC