Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments MC1558JGB
MC1558JGB
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
MILITARY-GRADE, DUAL, 30-V, 1-MH
Manufacturer:
Texas Instruments
Datasheet:
MC1558JGB Datasheet
History Price: Active
In Stock: 17920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC1558JGB vs MC1558N
Part No
MC1558JGB
MC1558N
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
STMicroelectronics
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
No
-
Slew Rate
0.5V/μs
0.8V/μs
Gain Bandwidth Product
1 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
80 nA
30 nA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
3.4mA
2.3mA
Current - Output / Channel
25 mA
20 mA
Voltage - Supply Span (Min)
10 V
5 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
8-Mini DIP