☰
MC1672F
MC1672F
Active
Description:  XOR GATE, ECL
Manufacturer:  Motorola
Datasheet:   MC1672F Datasheet
History Price: $26.61000
In Stock: 4500
MC1672F vs MC1900F
Part No
Manufacturer
Series
MC1600
MC930
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
XOR (Exclusive OR)
NAND Gate
Number of Circuits
3
2
Number of Inputs
2
5
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
55 mA
-
Current - Output High, Low
-
120μA, 12mA
Input Logic Level - Low
-
1.1V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-30 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-CFP
14-CFlatPack
Package / Case
16-CFlatpack
14-CFlatpack