Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Motorola MC1672F
MC1672F
Active
Logic - Gates and Inverters
Description:
XOR GATE, ECL
Manufacturer:
Motorola
Datasheet:
MC1672F Datasheet
History Price: $26.61000
In Stock: 4500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC1672F vs MC1908F
Part No
MC1672F
MC1908F
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Motorola
Motorola
Series
MC1600
MC930
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
XOR (Exclusive OR)
OR Gate
Number of Circuits
3
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
55 mA
-
Current - Output High, Low
-
120μA, 12mA
Input Logic Level - Low
-
1.1V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-30 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-CFP
14-CFlatPack
Package / Case
16-CFlatpack
14-CFlatpack