Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Motorola MC1900F
MC1900F
Active
Logic - Gates and Inverters
Description:
NAND GATE, DTL
Manufacturer:
Motorola
Datasheet:
MC1900F Datasheet
History Price: $16.30000
In Stock: 240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC1900F vs MC14093BCPG
Part No
MC1900F
MC14093BCPG
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Motorola
onsemi
Series
MC930
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
NAND Gate
NAND Gate
Number of Circuits
2
4
Number of Inputs
5
2
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
3V ~ 18V
Current - Quiescent (Max)
-
1 μA
Current - Output High, Low
120μA, 12mA
8.8mA, 8.8mA
Input Logic Level - Low
1.1V
0.9V ~ 4V
Input Logic Level - High
2V
3.6V ~ 10.8V
Max Propagation Delay @ V, Max CL
-
80ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFlatPack
14-PDIP
Package / Case
14-CFlatpack
14-DIP (0.300", 7.62mm)