☰
MC1900F
MC1900F
Active
Description:  NAND GATE, DTL
Manufacturer:  Motorola
Datasheet:   MC1900F Datasheet
History Price: $16.30000
In Stock: 240
MC1900F vs MC1672F
Part No
Manufacturer
Series
MC930
MC1600
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
XOR (Exclusive OR)
Number of Circuits
2
3
Number of Inputs
5
2
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
-
55 mA
Current - Output High, Low
120μA, 12mA
-
Input Logic Level - Low
1.1V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-30 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFlatPack
16-CFP
Package / Case
14-CFlatpack
16-CFlatpack