☰
MC1900F
MC1900F
Active
Description:  NAND GATE, DTL
Manufacturer:  Motorola
Datasheet:   MC1900F Datasheet
History Price: $16.30000
In Stock: 240
MC1900F vs MC1908F
Part No
Manufacturer
Series
MC930
MC930
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
OR Gate
Number of Circuits
2
4
Number of Inputs
5
2
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
120μA, 12mA
120μA, 12mA
Input Logic Level - Low
1.1V
1.1V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFlatPack
14-CFlatPack
Package / Case
14-CFlatpack
14-CFlatpack