Packaging
Bulk
Tape & Reel (TR)
Logic Type
OR Gate
Inverter
Features
-
Schmitt Trigger
Voltage - Supply
4.5V ~ 5.5V
3V ~ 18V
Current - Quiescent (Max)
-
1 μA
Current - Output High, Low
120μA, 12mA
8.8mA, 8.8mA
Input Logic Level - Low
1.1V
1.6V ~ 4.6V
Input Logic Level - High
2V
3.4V ~ 10.5V
Max Propagation Delay @ V, Max CL
-
80ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFlatPack
14-TSSOP
Package / Case
14-CFlatpack
14-TSSOP (0.173", 4.40mm Width)