☰
MC1908F
MC1908F
Active
Description:  OR GATE, DTL
Manufacturer:  Motorola
Datasheet:   MC1908F Datasheet
History Price: $15.75000
In Stock: 2080
MC1908F vs MC1901F
Part No
Manufacturer
Series
MC930
MC930
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
OR Gate
NAND Gate
Number of Circuits
4
2
Number of Inputs
2
5
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
120μA, 12mA
500μA, 11mA
Input Logic Level - Low
1.1V
1.1V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFlatPack
14-CFlatPack
Package / Case
14-CFlatpack
14-CFlatpack