MC302G
MC302G
Obsolete
Description:  R-S FLIP-FLOP, ECL, MBCY10
Manufacturer:  Motorola
Datasheet:   MC302G Datasheet
History Price: $23.34000
In Stock: 30400
MC302G vs MC3160F
Part No
Manufacturer
Series
MC300
MC3100
Packaging
Bulk
Bulk
Status
Obsolete
Active
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
1
2
Number of Bits per Element
1
1
Clock Frequency
-
-
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
-
Positive Edge
Current - Output High, Low
-
2mA, 20mA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
10.35 mA
-
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
TO-100-10
14-CFlatPack
Package / Case
TO-100-10 Metal Can
14-CFlatpack