MC3051P
MC3051P
Obsolete
Description:  J-K FLIP-FLOP
Manufacturer:  Motorola
Datasheet:   MC3051P Datasheet
History Price: $2.08000
In Stock: 13200
MC3051P vs MC3160F
Part No
Manufacturer
Series
MC3000
MC3100
Packaging
Bulk
Bulk
Status
Obsolete
Active
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
JK Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
1
2
Number of Bits per Element
1
1
Clock Frequency
50 MHz
-
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
2mA, 20mA
Voltage - Supply
5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
-
Input Capacitance
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
14-CFlatPack
Package / Case
14-DIP (0.300", 7.62mm)
14-CFlatpack