☰
MC3104L
MC3104L
Obsolete
Description:  NAND GATE, TTL
Manufacturer:  Motorola
Datasheet:   MC3104L Datasheet
History Price: Obsolete
In Stock: 28720
MC3104L vs MC3129L
Part No
Manufacturer
Series
MC3100
MC3100
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
4
2
Number of Inputs
2
3
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
25 mA
-
Current - Output High, Low
1mA, 20mA
1.8mA, 16mA
Input Logic Level - Low
1.1V
1.1V
Input Logic Level - High
1.8V
1.8V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
TO-116
Package / Case
14-CDIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)