☰
MC3116L
MC3116L
Obsolete
Description:  NAND GATE, TTL
Manufacturer:  Motorola
Datasheet:   MC3116L Datasheet
History Price: $1.96000
In Stock: 16800
MC3116L vs MC3129L
Part No
Manufacturer
Series
MC3100
MC3100
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
1
2
Number of Inputs
8
3
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-
1.8mA, 16mA
Input Logic Level - Low
-
1.1V
Input Logic Level - High
-
1.8V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
TO-116
Package / Case
14-CDIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)