☰
MC311F
MC311F
Active
Description:  NOR GATE, ECL, CDFP10
Manufacturer:  Motorola
Datasheet:   MC311F Datasheet
History Price: $8.14000
In Stock: 9920
MC311F vs MC3129L
Part No
Manufacturer
Series
MC300
MC3100
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
NAND Gate
Number of Circuits
2
2
Number of Inputs
2
3
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-
1.8mA, 16mA
Input Logic Level - Low
-
1.1V
Input Logic Level - High
-
1.8V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFlatPack
TO-116
Package / Case
14-CFlatpack
14-DIP (0.300", 7.62mm)