Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Motorola MC3122F
MC3122F
Active
Logic - Gates and Inverters
Description:
XNOR GATE, TTL
Manufacturer:
Motorola
Datasheet:
MC3122F Datasheet
History Price: Active
In Stock: 39280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC3122F vs MC3129L
Part No
MC3122F
MC3129L
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Motorola
Motorola
Series
MC3100
MC3100
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
XNOR (Exclusive NOR)
NAND Gate
Number of Circuits
4
2
Number of Inputs
2
3
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
1.6mA, 16mA
1.8mA, 16mA
Input Logic Level - Low
1.1V
1.1V
Input Logic Level - High
1.8V
1.8V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFlatPack
TO-116
Package / Case
14-CFlatpack
14-DIP (0.300", 7.62mm)