☰
MC3126F
MC3126F
Active
Description:  AND GATE, TTL
Manufacturer:  Motorola
Datasheet:   MC3126F Datasheet
History Price: $5.09000
In Stock: 10140
MC3126F vs MC360F
Part No
Manufacturer
Series
MC3100
MC350
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
NOR Gate
Number of Circuits
2
2
Number of Inputs
4
2
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
-
-
Current - Output High, Low
400μA, 40mA
-
Input Logic Level - Low
1.1V
-
Input Logic Level - High
1.8V
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 75 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFlatPack
10-CFlatPack
Package / Case
14-CFlatpack
10-CFlatPack