☰
MC312AF
MC312AF
Active
Description:  NOR GATE, ECL, CDFP10
Manufacturer:  Motorola
Datasheet:   MC312AF Datasheet
History Price: Active
In Stock: 20480
MC312AF vs MC3129L
Part No
Manufacturer
Series
MC300
MC3100
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
NAND Gate
Number of Circuits
2
2
Number of Inputs
3
3
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-
1.8mA, 16mA
Input Logic Level - Low
-
1.1V
Input Logic Level - High
-
1.8V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
10-CFlatPack
TO-116
Package / Case
10-CFlatPack
14-DIP (0.300", 7.62mm)