☰
MC33063AP1
MC33063AP1
Obsolete
Description:  IC REG BUCK BST ADJ 1.5A 8DIP
Manufacturer:  onsemi
Datasheet:   MC33063AP1 Datasheet
History Price: Obsolete
In Stock: 1540
MC33063AP1 vs MC34166TH
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Step-Up, Step-Down
Step-Up, Step-Down
Output Configuration
Positive or Negative
Positive or Negative
Topology
Buck, Boost
Buck, Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
7.5V
Voltage - Input (Max)
40V
40V
Voltage - Output (Min/Fixed)
1.25V
5.05V
Voltage - Output (Max)
40V (Switch)
40V (Switch)
Current - Output
1.5A (Switch)
3.3A (Switch)
Frequency - Switching
100kHz
72kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-220-5 Formed Leads
Supplier Device Package
8-PDIP
TO-220-5 Horizontal