MC33199D
MC33199D
Obsolete
Description:  IC DRIVER 1/0 14SOIC
Manufacturer:  NXP Semiconductors
Datasheet:   MC33199D Datasheet
History Price: Obsolete
In Stock: 29600
MC33199D vs MC3487DE4
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Discontinued
Type
Driver
Driver
Protocol
ISO 9141
RS422, RS485
Number of Drivers/Receivers
1/0
4/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
16-SOIC