MC33199DR2
MC33199DR2
Obsolete
Description:  IC DRIVER 1/0 14SOIC
Manufacturer:  NXP Semiconductors
Datasheet:   MC33199DR2 Datasheet
History Price: Obsolete
In Stock: 46000
MC33199DR2 vs MC33SA0528ACR2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Driver
Transceiver
Protocol
ISO 9141
DSI
Number of Drivers/Receivers
1/0
2/2
Duplex
-
Full
Receiver Hysteresis
-
350 mV
Data Rate
-
125kbps
Voltage - Supply
4.5V ~ 5.5V
5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
32-LQFP
Supplier Device Package
14-SOIC
32-LQFP (7x7)