MC33199DR2
MC33199DR2
Obsolete
Description:  IC DRIVER 1/0 14SOIC
Manufacturer:  NXP Semiconductors
Datasheet:   MC33199DR2 Datasheet
History Price: Obsolete
In Stock: 46000
MC33199DR2 vs MC3486NSR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Driver
Receiver
Protocol
ISO 9141
RS422, RS423
Number of Drivers/Receivers
1/0
0/4
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
14-SOIC
16-SO