Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ onsemi MC33232PG
MC33232PG
Obsolete
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTRLR CRM 8DIP
Manufacturer:
onsemi
Datasheet:
MC33232PG Datasheet
History Price: $1.04000
In Stock: 10560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC33232PG vs MC33262D
Part No
MC33232PG
MC33262D
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
onsemi
Series
SMARTMOS
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mode
Critical Conduction (CRM)
Critical Conduction (CRM)
Frequency - Switching
-
-
Current - Startup
50 μA
250 μA
Voltage - Supply
12V ~ 25V
12V ~ 28V
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC