☰
MC33232PG
MC33232PG
Obsolete
Description:  IC PFC CTRLR CRM 8DIP
Manufacturer:  onsemi
Datasheet:   MC33232PG Datasheet
History Price: $1.04000
In Stock: 10560
MC33232PG vs MC34262D
Manufacturer
Series
SMARTMOS
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mode
Critical Conduction (CRM)
Critical Conduction (CRM)
Frequency - Switching
-
-
Current - Startup
50 μA
250 μA
Voltage - Supply
12V ~ 25V
12V ~ 28V
Operating Temperature
-20 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC