MC33661PEF
MC33661PEF
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:  NXP Semiconductors
Datasheet:   MC33661PEF Datasheet
History Price: Obsolete
In Stock: 28000
MC33661PEF vs MC3486DRE4
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Obsolete
Discontinued
Type
Transceiver
Receiver
Protocol
LINbus
RS422, RS423
Number of Drivers/Receivers
1/1
0/4
Duplex
Half
-
Receiver Hysteresis
175 mV
-
Data Rate
20kbps
-
Voltage - Supply
6V ~ 18V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-SOIC