MC33661PEFR2
MC33661PEFR2
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 44400
MC33661PEFR2 vs MC3488ADR2
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Type
Transceiver
Driver
Protocol
LINbus
RS232, RS423
Number of Drivers/Receivers
1/1
2/0
Duplex
Half
-
Receiver Hysteresis
175 mV
-
Data Rate
20kbps
-
Voltage - Supply
6V ~ 18V
10.8V ~ 13.2V
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC