MC33662BJEFR2
MC33662BJEFR2
Active
Description:  IC TRANSCEIVER 1/1 8SOIC
Manufacturer:  NXP Semiconductors
History Price: $0.91140
In Stock: 27200
MC33662BJEFR2 vs MC3487D
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Transceiver
Driver
Protocol
LINbus
RS422, RS485
Number of Drivers/Receivers
1/1
4/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
10kbps
-
Voltage - Supply
7V ~ 18V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-SOIC