MC33662BLEF
MC33662BLEF
Discontinued
Description:  IC TRANSCEIVER 1/1 8SOIC
Manufacturer:  NXP Semiconductors
Datasheet:   MC33662BLEF Datasheet
History Price: Discontinued at Digi-Key
In Stock: 43600
MC33662BLEF vs MC3486NSR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Type
Transceiver
Receiver
Protocol
LINbus
RS422, RS423
Number of Drivers/Receivers
1/1
0/4
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
20kbps
-
Voltage - Supply
7V ~ 18V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SOIC
16-SO