MC33990DR2
MC33990DR2
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:  NXP Semiconductors
Datasheet:   MC33990DR2 Datasheet
History Price: Obsolete
In Stock: 31600
MC33990DR2 vs MC3486N
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Type
Transceiver
Receiver
Protocol
-
RS422, RS423
Number of Drivers/Receivers
1/1
0/4
Duplex
Half
-
Receiver Hysteresis
200 mV
-
Data Rate
10.4Kbps
-
Voltage - Supply
9V ~ 16V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-PDIP