MC33SA0528AC
MC33SA0528AC
Active
Description:  IC TRANSCEIVER FULL 2/2 32LQFP
Manufacturer:  NXP Semiconductors
History Price: $6.38320
In Stock: 30800
MC33SA0528AC vs MC3487DR
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Type
Transceiver
Driver
Protocol
DSI
RS422, RS485
Number of Drivers/Receivers
2/2
4/0
Duplex
Full
-
Receiver Hysteresis
350 mV
-
Data Rate
125kbps
-
Voltage - Supply
5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
32-LQFP (7x7)
16-SOIC