Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ NXP Semiconductors MC33SA0528AC
MC33SA0528AC
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 2/2 32LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MC33SA0528AC Datasheet
History Price: $6.38320
In Stock: 30800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC33SA0528AC vs MC3488ADG
Part No
MC33SA0528AC
MC3488ADG
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
NXP Semiconductors
onsemi
Series
-
-
Packaging
Tray
Tube
Status
Active
Obsolete
Type
Transceiver
Driver
Protocol
DSI
RS232, RS423
Number of Drivers/Receivers
2/2
2/0
Duplex
Full
-
Receiver Hysteresis
350 mV
-
Data Rate
125kbps
-
Voltage - Supply
5V
10.8V ~ 13.2V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
32-LQFP (7x7)
8-SOIC