MC33SA0528AC
MC33SA0528AC
Active
Description:  IC TRANSCEIVER FULL 2/2 32LQFP
Manufacturer:  NXP Semiconductors
History Price: $6.38320
In Stock: 30800
MC33SA0528AC vs MC34901WEF
Series
-
-
Packaging
Tray
Tube
Status
Active
Obsolete
Type
Transceiver
Transceiver
Protocol
DSI
CANbus
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
-
Receiver Hysteresis
350 mV
-
Data Rate
125kbps
-
Voltage - Supply
5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
32-LQFP (7x7)
8-SOIC