☰
MC34262DR2
MC34262DR2
Obsolete
Description:  IC PFC CTRLR CRM 8SOIC
Manufacturer:  onsemi
Datasheet:   MC34262DR2 Datasheet
History Price: Obsolete
In Stock: 45440
MC34262DR2 vs MC33232PG
Manufacturer
Series
-
SMARTMOS
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Mode
Critical Conduction (CRM)
Critical Conduction (CRM)
Frequency - Switching
-
-
Current - Startup
250 μA
50 μA
Voltage - Supply
12V ~ 28V
12V ~ 25V
Operating Temperature
0 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP