Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Motorola MC3437L
MC3437L
Active
Interface - Drivers, Receivers, Transceivers
Description:
LINE RECEIVER
Manufacturer:
Motorola
Datasheet:
MC3437L Datasheet
History Price: $6.59000
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC3437L vs MC3486D
Part No
MC3437L
MC3486D
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Motorola
Texas Instruments
Series
MC3437
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Receiver
Receiver
Protocol
-
RS422, RS423
Number of Drivers/Receivers
0/6
0/4
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC