MC3486N
MC3486N
Active
Description:  IC RECEIVER 0/4 16DIP
Manufacturer:  Texas Instruments
Datasheet:   MC3486N Datasheet
History Price: $1.66000
In Stock: 12000
MC3486N vs MC33SA0528ACR2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Receiver
Transceiver
Protocol
RS422, RS423
DSI
Number of Drivers/Receivers
0/4
2/2
Duplex
-
Full
Receiver Hysteresis
-
350 mV
Data Rate
-
125kbps
Voltage - Supply
4.75V ~ 5.25V
5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
32-LQFP
Supplier Device Package
16-PDIP
32-LQFP (7x7)