Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments MC3487N
MC3487N
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC DRIVER 4/0 16DIP
Manufacturer:
Texas Instruments
Datasheet:
MC3487N Datasheet
History Price: $1.66000
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC3487N vs MC3488AP1G
Part No
MC3487N
MC3488AP1G
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
onsemi
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Driver
Driver
Protocol
RS422, RS485
RS232, RS423
Number of Drivers/Receivers
4/0
2/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
4.75V ~ 5.25V
10.8V ~ 13.2V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
8-PDIP