Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments MC3487NG4
MC3487NG4
Discontinued
Interface - Drivers, Receivers, Transceivers
Description:
IC DRIVER 4/0 16DIP
Manufacturer:
Texas Instruments
Datasheet:
MC3487NG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 25200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC3487NG4 vs MC34CM0902WEFR2
Part No
MC3487NG4
MC34CM0902WEFR2
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
NXP Semiconductors
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Obsolete
Type
Driver
Transceiver
Protocol
RS422, RS485
CANbus
Number of Drivers/Receivers
4/0
2/2
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
14-SOIC