MC3487NSR
MC3487NSR
Active
Description:  IC DRIVER 4/0 16SO
Manufacturer:  Texas Instruments
Datasheet:   MC3487NSR Datasheet
History Price: $0.60600
In Stock: 24400
MC3487NSR vs MC33990D
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
Driver
Transceiver
Protocol
RS422, RS485
-
Number of Drivers/Receivers
4/0
1/1
Duplex
-
Half
Receiver Hysteresis
-
200 mV
Data Rate
-
10.4Kbps
Voltage - Supply
4.75V ~ 5.25V
9V ~ 16V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
8-SOIC