Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ onsemi MC3488AD
MC3488AD
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC LINE DRIVER DUAL EIA 8-SOIC
Manufacturer:
onsemi
Datasheet:
MC3488AD Datasheet
History Price: Obsolete
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC3488AD vs MC3487DR
Part No
MC3488AD
MC3487DR
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
onsemi
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Driver
Driver
Protocol
RS232, RS423
RS422, RS485
Number of Drivers/Receivers
2/0
4/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
10.8V ~ 13.2V
4.75V ~ 5.25V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-SOIC