MC3488ADG
MC3488ADG
Obsolete
Description:  IC DRIVER 2/0 8SOIC
Manufacturer:  onsemi
Datasheet:   MC3488ADG Datasheet
History Price: $0.60000
In Stock: 7200
MC3488ADG vs MC33SA0528AC
Manufacturer
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Type
Driver
Transceiver
Protocol
RS232, RS423
DSI
Number of Drivers/Receivers
2/0
2/2
Duplex
-
Full
Receiver Hysteresis
-
350 mV
Data Rate
-
125kbps
Voltage - Supply
10.8V ~ 13.2V
5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-LQFP
Supplier Device Package
8-SOIC
32-LQFP (7x7)