MC3488AP1
MC3488AP1
Obsolete
Description:  IC DRIVER LINE DUAL SGL END 8DIP
Manufacturer:  onsemi
Datasheet:   MC3488AP1 Datasheet
History Price: $0.30000
In Stock: 6400
MC3488AP1 vs MC33990DR2
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Driver
Transceiver
Protocol
RS232, RS423
-
Number of Drivers/Receivers
2/0
1/1
Duplex
-
Half
Receiver Hysteresis
-
200 mV
Data Rate
-
10.4Kbps
Voltage - Supply
10.8V ~ 13.2V
9V ~ 16V
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC