MC34901WEF
MC34901WEF
Obsolete
Description:  IC TRANSCEIVER 1/1 8SOIC
Manufacturer:  NXP Semiconductors
Datasheet:   MC34901WEF Datasheet
History Price: Obsolete
In Stock: 22000
MC34901WEF vs MC33990D
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
CANbus
-
Number of Drivers/Receivers
1/1
1/1
Duplex
-
Half
Receiver Hysteresis
-
200 mV
Data Rate
-
10.4Kbps
Voltage - Supply
4.5V ~ 5.5V
9V ~ 16V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC