MC34CM0902WEFR2
MC34CM0902WEFR2
Obsolete
Description:  IC TRANSCEIVER 2/2 14SOIC
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 4000
MC34CM0902WEFR2 vs MC3488AP1G
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Driver
Protocol
CANbus
RS232, RS423
Number of Drivers/Receivers
2/2
2/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
4.5V ~ 5.5V
10.8V ~ 13.2V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
8-PDIP