MC419P
MC419P
Active
Description:  NAND GATE, TTL, PDIP14
Manufacturer:  Motorola
Datasheet:   MC419P Datasheet
History Price: $9.77000
In Stock: 38800
MC419P vs MC402P
Part No
Manufacturer
Series
MC400
MC400
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
3
1
Number of Inputs
2
8
Features
-
-
Voltage - Supply
7V
5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-, 30mA
1.2mA, 20mA
Input Logic Level - Low
-
0.45V
Input Logic Level - High
3V
3V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
0 ℃ ~ 75 ℃
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-DIP
14-DIP
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)