Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Motorola MC419P
MC419P
Active
Logic - Gates and Inverters
Description:
NAND GATE, TTL, PDIP14
Manufacturer:
Motorola
Datasheet:
MC419P Datasheet
History Price: $9.77000
In Stock: 38800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC419P vs MC407P
Part No
MC419P
MC407P
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Motorola
Motorola
Series
MC400
MC400
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
AND Gate
Number of Circuits
3
2
Number of Inputs
2
4
Features
-
-
Voltage - Supply
7V
5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-, 30mA
2.4mA, 40mA
Input Logic Level - Low
-
0.45V
Input Logic Level - High
3V
3V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
0 ℃ ~ 75 ℃
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-DIP
14-DIP
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)