MC504FB2
MC504FB2
Active
Description:  AND-OR-INVERT GATE, TTL
Manufacturer:  Motorola
Datasheet:   MC504FB2 Datasheet
History Price: Active
In Stock: 20800
MC504FB2 vs MC527L
Part No
Manufacturer
Series
-
MC500
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
AND Gate
Number of Circuits
-
2
Number of Inputs
-
4
Features
-
-
Voltage - Supply
-
5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-
1.5mA, 20mA
Input Logic Level - Low
-
0.45V
Input Logic Level - High
-
2.8V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
TO-116
Package / Case
-
14-DIP (0.300", 7.62mm)